Images are for reference only

1N4148WS-7-F

  • Mfr Part #1N4148WS-7-F
  • ManufacturerDIODES
  • HQ Part #DS0001850
  • PackageSOD-323
  • Lead Time Ship immediately
  • DescriptionSwitching Diodes VR=75V Io=150mA VF=1.25V@150mA PD=200mW SOD323-2

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Maximum Dissipated Power200mW
Reverse Peak Voltage (Maximum)75V
Diode ConfigurationSingle
Operating Temperature-65℃~+150℃
Moisture Sensitivity Level (MSL)-
Diode Type-
Reverse Withstand Voltage Vr75V
Average Rectified Current150mA
Forward Voltage Drop Vf1.25V
Reverse Recovery Time (trr)4ns
Reverse Leakage Current Ir1μA
Package / CaseSOD-323
Installation TypeSMT
Forward Voltage VF Max1.25V
Ifsm - Peak Forward Surge Current2A
Breakdown Voltage75V
Partlife CycleActive
Application LevelAEC-Q101
Storage Temperature-65~+150℃
Lead Quantity2Pin
Height1.10mm
L x W/Size1.70 x 1.30mm
CertificationRoHS
Country of OriginAmerica
Original ManufacturerDiodes Incorporated
ApplicationIndustrial
Total Capacitance C2pF
Series1N4148WS / BAV16WS
Part StatusActive
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote