Images are for reference only

NLV32T-4R7J-PF

  • Mfr Part #NLV32T-4R7J-PF
  • ManufacturerTDK
  • HQ Part #IN0020553
  • PackageSMD,3.2x2.5mm
  • Lead Time Ship immediately
  • DescriptionPower Inductors 4.7μH ±5% - 1.5Ω SMD,3.2x2.5mm 50MHz

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
DC Resistance (DCR)1.5Ω
Operating Temperature-40℃~+105℃
Self Resonance Frequency50MHz
Saturation Current-
Rated Current220mA
Height2.20mm
Size3.20 x 2.50mm
Package / CaseSMD,3.2x2.5mm
Installation TypeSMT
Accuracy±5%
Sensibility4.7μH
Lead Spacing2.8mm
Packaging TechnologyWirewound
Partlife CycleActive
MaterialFerrite
Storage Temperature-40~+105℃
Lead Quantity2Pin
Country of OriginJapan
CertificationRoHS, HF(halogen free)
Original ManufacturerTDK Corporation
SeriesNLV32-PF
Lead Free Or NotYes
0Consumer, Industrial
Test Frequency7.96MHz
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
100,000 In Stock
Qty
Minimum20 Mutiple20
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
20+$0.02968 $0.59360
200+$0.02785 $5.57000
500+$0.02602 $13.01000
1000+$0.02419 $24.19000
3000+$0.02327 $69.81000
6000+$0.02199 $131.94000