Images are for reference only

ASWPA4035S220MT

  • Mfr Part #ASWPA4035S220MT
  • Manufacturer顺络(Sunlord)
  • HQ Part #IN0028845
  • Package4035
  • Lead TimeShip in 4-7Days
  • DescriptionPower Inductors 22µH ±20% 4035 3.50mm 4.00 x 4.00mm 240mΩ 1.1A 10MHz

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
DC Resistance (DCR)240mΩ
Operating Temperature-40℃~+125℃
Self Resonance Frequency10MHz
Saturation Current1.5A
Rated Current1.1A
Height3.50mm
Size4.00 x 4.00mm
Package / Case4035
Installation TypeSMT
Accuracy±20%
Sensibility22μH
Packaging TechnologyWirewound
Partlife CycleActive
Lead Quantity2Pin
Country of OriginChina
CertificationRoHS
Original ManufacturerShenzhen Sunlord Electronics Co., Ltd.
SeriesASWPA
Lead Free Or NotYes
0Automotive
Test Frequency100KHz
ShieldShielded
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
228 In Stock
Qty
Minimum10 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
10+$0.35028 $3.50280
100+$0.26196 $26.19600
500+$0.20311 $101.55500
2000+$0.14718 $294.36000
4000+$0.13982 $559.28000
20000+$0.12951 $2590.20000