Images are for reference only

LQW18CNR33J00D

  • Mfr Part #LQW18CNR33J00D
  • ManufacturerMurata
  • HQ Part #IN0022588
  • Package0603
  • Lead Time Ship immediately
  • DescriptionHigh Frequency Inductance 250mΩ 330nH ±5% 630mA 600MHz 0.80mm 1.60 x 0.80mm 0603

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
DC Resistance (DCR)250mΩ
Operating Temperature-40℃~+85℃
Self Resonance Frequency600MHz
Rated Current630mA
Height0.80mm
Size1.60 x 0.80mm
Package / Case0603
Installation TypeSMT
Accuracy±5%
Sensibility330nH
Packaging TechnologyWirewound
Partlife CycleActive
MaterialFerrite
Storage Temperature-40~+85℃
Lead Quantity2Pin
Country of OriginJapan
CertificationRoHS
Original ManufacturerMurata Manufacturing Co., Ltd.
SeriesLQW18CN_00
Lead Free Or NotYes
0Industrial,Consumer
Test Frequency10MHz
ShieldUnshielded
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
4,000 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.08715 $0.43575
50+$0.06889 $3.44450
800+$0.05457 $43.65600
1600+$0.05401 $86.41600
4000+$0.05346 $213.84000