Images are for reference only

MLG0603P0N8BT000

  • Mfr Part #MLG0603P0N8BT000
  • ManufacturerTDK
  • HQ Part #IN0027857
  • Package0201
  • Lead Time Ship immediately
  • DescriptionFixed Inductor 0201 0.8nH ±0.1nH 1A 0.60 x 0.30mm 0.33mm 60mΩ 10GHz

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
DC Resistance (DCR)60mΩ
Operating Temperature-55℃~+125℃
Self Resonance Frequency10GHz
Rated Current1A
Height0.30mm
Size0.60 x 0.30mm
Package / Case0201
Installation TypeSMT
Accuracy±0.1nH
Sensibility800pH
Partlife CycleActive
Lead Quantity2Pin
Original ManufacturerTDK Corporation
SeriesMLG-P
Lead Free Or NotYes
Test Frequency500MHz
GradeAEC-Q200
ShieldUnshielded
TypeMultilayer
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
13,200 In Stock
Qty
Minimum50 Mutiple50
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
50+$0.00346 $0.17300
150+$0.00293 $0.43950
1000+$0.00240 $2.40000
5000+$0.00219 $10.95000