Images are for reference only

MLF1608E100KTD00

  • Mfr Part #MLF1608E100KTD00
  • ManufacturerTDK
  • HQ Part #IN0020512
  • Package0603
  • Lead Time Ship immediately
  • DescriptionFixed inductor 0603 10µH ±10% 10mA 1.60 x 0.80mm 0.80mm 1.0Ω 50MHz 55@2MHz

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
DC Resistance (DCR)1.0Ω
Operating Temperature-55℃~+125℃
Self Resonance Frequency50MHz
Rated Current10mA
Height0.80mm
Size1.60 x 0.80mm
Package / Case0603
Installation TypeSMT
Accuracy±10%
Sensibility10μH
Q @ Freq55@2MHz
Packaging TechnologyMultilayer
Partlife CycleActive
Storage Temperature-55~+125℃
Lead Quantity2Pin
Country of OriginJapan
CertificationRoHS, HF(halogen free),
Original ManufacturerTDK Corporation
SeriesMLF
Lead Free Or NotYes
0Consumer, Industrial,
Test Frequency2MHz
Grade-
ShieldShielded
Type-
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
3,150 In Stock
Qty
Minimum20 Mutiple20
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
20+$0.03859 $0.77180
200+$0.03107 $6.21400
600+$0.02695 $16.17000
4000+$0.02428 $97.12000