Images are for reference only

MPL1608S1R0MHT

  • Mfr Part #MPL1608S1R0MHT
  • Manufacturer顺络(Sunlord)
  • HQ Part #IN0024906
  • Package0603(1608)
  • Lead TimeShip in 4-7Days
  • DescriptionPower Inductance 1µH ±20% 200mΩ IND_1.6X0.8MM_SM

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
DC Resistance (DCR)200mΩ
Operating Temperature-40℃~+85℃
Self Resonance Frequency75MHz
Rated Current950mA
Height0.80mm
Size1.60 x 0.80mm
Package / Case0603
Installation TypeSMT
Accuracy±20%
Sensibility1μH
SeriesMPH
Lead Free Or NotYes
0Industrial, Consumer,
Test Frequency1MH
ShieldShielded
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
5,744 In Stock
Qty
Minimum20 Mutiple10
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
20+$0.13112 $2.62240
100+$0.07821 $7.82100
1000+$0.05474 $54.74000
4000+$0.03911 $156.44000
8000+$0.03716 $297.28000
40000+$0.03441 $1376.40000