Images are for reference only

DLP11SA900HL2L

  • Mfr Part #DLP11SA900HL2L
  • ManufacturerMurata
  • HQ Part #WF0003621
  • PackageFILTER-4P_1.25X1MM_SM
  • Lead Time Ship immediately
  • DescriptionCommon Mode Chokes 1.00 x 1.25mm 0504 90Ω 150mA - 1.4Ω 0.82mm

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
DC Resistance (DCR)1.4Ω
Impedance At Different Frequencies90Ω@100MHz
Number Of Lines2
Operating Temperature-40℃~+85℃
Rated Current150mA
Height0.82mm
Size1.00 x 1.25mm
Package / CaseFILTER-4P_1.25X1MM_SM
Installation TypeSMT
Sensibility-
Tolerance±20%
Partlife CycleActive
Storage Temperature-40~+85℃
Country of OriginJapan
CertificationRoHS
Original ManufacturerMurata Manufacturing Co., Ltd.
SeriesDLP11S
Lead Free Or NotYes
Common Impedance 90Ω
0Industrial,Consumer
GradeIndustrial
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote