Images are for reference only

CD4052BM/TR

  • Mfr Part #CD4052BM/TR
  • ManufacturerHGSEMI(华冠)
  • HQ Part #IC0444841
  • PackageSOP-16
  • Lead TimeShip in 4-7Days
  • DescriptionSOP-16 Analog Switches / Multiplexers ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Channel To Channel Matching( Δ Ron)5Ω
Number Of Circuits2
Moisture Sensitivity Level (MSL)1 (Unlimited)
Multiplexer/Demultiplexer Circuit4:1
Supply Voltage, Single (V+)3V~20V
Supply Voltage, Dual (V ±)±2.5V~9V
Bandwidth25MHz
Package / CaseSOP-16
Propagation Delay7ns
On Resistance60Ω
Leakage Current100nA
Supply Voltage3V~15V
Lead Quantity16Pin
Height1.57mm
L x W/Size9.90 x 3.90mm
Mounting TypeSMT
Channel Capacitance (Cs (Off), Cd (Off))0.2pF,18pF
Switch Circuit4:1
Number Of Channels2
Operating Temperature-40℃~+85℃
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
24,836 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.12257 $0.61285
50+$0.09668 $4.83400
150+$0.08373 $12.55950
500+$0.07402 $37.01000
2500+$0.06519 $162.97500
5000+$0.06130 $306.50000