Images are for reference only

BZT52C3V0

  • Mfr Part #BZT52C3V0
  • ManufacturerHottech
  • HQ Part #DS0140145
  • PackageSOD-123
  • Lead Time Ship immediately
  • DescriptionZener / Zener Diodes Vz=3V 2.85V~3.15V Izt=5mA P=500mW SOD123

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Voltage Stabilization Value (Range)2.8V~3.2V
Maximum Dissipated Power500mW
Diode ConfigurationSingle
Operating Temperature-65℃~+150℃(TJ)
Moisture Sensitivity Level (MSL)-
Reverse Withstand Voltage Vr1V
Forward Voltage Drop Vf-
Reverse Leakage Current Ir9µA
Package / CaseSOD-123
Installation TypeSMT
Zzt impedance100Ω
Forward Voltage VF Max1V
Izt-Test Current5mA
Maximum Voltage Regulator3.15V
Minimum Voltage Regulator2.85V
Standard Voltage Regulator3V
Reference Weight-
Partlife CycleActive
Storage Temperature-65~+150℃
Lead Quantity2Pin
Height1.25mm
L x W/Size2.70 x 1.60mm
Country of OriginChina
Original ManufacturerGuangdong Hottech Co. Ltd.
Part StatusActive
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote