Images are for reference only

TMMDB3

  • Mfr Part #TMMDB3
  • Manufacturer意法半导体(ST)
  • HQ Part #DS0129046
  • PackageMiniMELF
  • Lead TimeShip in 4-7Days
  • DescriptionTrigger Diodes 32V 2A MiniMELF

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Peak Pulse Current (Ipp)2A
Operating Temperature-40℃~+125℃
Package / CaseMiniMELF
Installation TypeSMT
Transition Burrent (IBO)50μA
Transition Voltage (Typical Value)32V
Transition Voltage (Range Value)28V~36V
Repetitive Peak On-state Current (Itrm)2A
Breakdown Voltage36V
Breakdown Voltage28V
Rise Time2μs
Partlife CycleActive
Lead Quantity2Pin
Height1.65mm
L x W/SizeΦ1.65 x 3.50mm
Part StatusActive
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
99 In Stock
Qty
Minimum10 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
10+$0.29424 $2.94240
200+$0.18080 $36.16000
800+$0.12655 $101.24000
2500+$0.09040 $226.00000
5000+$0.08587 $429.35000
25000+$0.07954 $1988.50000