Images are for reference only

XAL6030-102MEB

  • Mfr Part #XAL6030-102MEB
  • ManufacturerCoilcraft
  • HQ Part #IN0035821
  • Package6030
  • Lead Time Ship immediately
  • DescriptionPower Inductors 1µH ±20% 6030 3.10mm 6.56 x 6.36mm 5.62mΩ 13A 50MHz

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
DC Resistance (DCR)5.62mΩ
Operating Temperature-40℃~+125℃
Self Resonance Frequency50MHz
Saturation Current23A
Rated Current13A
Height3.10mm
Size6.56 x 6.36mm
Package / Case6030
Installation TypeSMT
Accuracy±20%
Sensibility1μH
Partlife CycleActive
Storage Temperature-55~+165℃
Lead Quantity2Pin
Country of OriginAmerica
SeriesXAL60xx
Lead Free Or NotYes
Test Frequency1MHz
GradeAEC-Q200
ShieldShielded
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote