Images are for reference only

AD7606BSTZ-RL

  • Mfr Part #AD7606BSTZ-RL
  • ManufacturerANALOG DEVICES INC
  • HQ Part #IC0100541
  • PackageLQFP-64
  • Lead TimeShip in 4-7Days
  • DescriptionLQFP-64(10x10) Analog To Digital Converters (ADCs) ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Sampling Rate200KSPS
Package / CaseLQFP64_10X10MM
Installation TypeSMT
Interface TypeDSP,MICROWIRE™,Parallel,QSPI™,Serial,SPI™
Height1.60mm
Size10.00 x 10.00mm
Resolution (Bit)16
Number Of Channels8
Data Interface DSP,MICROWIRE,Parallel,QSPI,Serial,SPI
Digit16bit
Operating Temperature-40℃~+85℃
Supply Voltage2.3V~5.25V,4.75V~5.25V
TypeData Acquisition System(DAS),ADC
Part StatusActive
Series-
Moisture Sensitivity Level (MSL)3 (168 Hours)
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
31 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$17.13910 $17.13910