Images are for reference only

ADS1232IPWR

  • Mfr Part #ADS1232IPWR
  • ManufacturerTI
  • HQ Part #IC0103157
  • PackageTSSOP24_7.8X4.4MM
  • Lead Time Ship immediately
  • DescriptionAnalog to Digital Converters (ADCs) TSSOP24 SPI 24bit 2.7V~5.3V -40℃~+105℃

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Number Of ADC Converters1
Number Of Input Ports2
Sampling Rate80SPS
Architecture TechnologyDelta-Sigma
Power Supply Voltage (Digital Terminal)2.7V~5.3V
Supply Voltage (Analog Terminal)2.7V~5.3V
CharacteristicPGA
Package / CaseTSSOP24_7.8X4.4MM
Installation TypeSMT
ApplicationIndustrial,PORTABLE INSTRUMENTATION
Number of Converters1
Interface TypeSPI
Lead Quantity24Pin
Storage Temperature-60~+150℃
Height1.20mm
Size7.80 x 4.40mm
Resolution (Bit)24
Input TypeDifferential,single ended
Power4.3mW
Number Of Channels2,4
Data Interface SPI
Type Of OutputDigital
Digit24bit
Operating Temperature-40℃~+105℃
Supply Voltage5.3V
To ConfigureMUX-PGA-ADC
Part StatusActive
Moisture Sensitivity Level (MSL)2 (1 Year)
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
2,073 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$3.70880 $3.70880
10+$3.17268 $31.72680
400+$2.33450 $933.80000
800+$2.31116 $1848.92800
2000+$2.26493 $4529.86000