Images are for reference only

SMF6.0A

  • Mfr Part #SMF6.0A
  • ManufacturerJingdao
  • HQ Part #PD0002563
  • PackageSOD-123FL
  • Lead Time Ship immediately
  • DescriptionESD suppressor /TVS diode Vrwm=6V Vbr min)=6.67V Vc=10.3V@Ipp =19.4A SOD123FL

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Reverse Leakage Current Ir400μA
Breakdown Voltage6.67V
Size2.90 x 1.90mm
Height1.10mm
Peak Pulse Current (Ipp)19.4A
Installation TypeSMT
Operating Temperature-55℃~+150℃
Breakdown Voltage - Min6.67V
PolarityUnidirectional
Package / CaseSOD-123FL
Clamping Voltage10.3V
Lead Quantity2Pin
Partlife CycleActive
Storage Temperature-55℃~+150℃
Country of OriginChina
Original ManufacturerShandong Jingdao Microelectronics Co.,Ltd.
Off State Voltage6V
Part StatusActive
Number Of Channels1
SeriesSMF
TypeTVS
Power Peak Pulse200W
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
52 In Stock
Qty
Minimum50 Mutiple50
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
50+$0.01129 $0.56450
500+$0.01016 $5.08000
5000+$0.00940 $47.00000
10000+$0.00903 $90.30000
30000+$0.00865 $259.50000
50000+$0.00843 $421.50000