Images are for reference only

S5D4.915200B20F30T

  • Mfr Part #S5D4.915200B20F30T
  • ManufacturerSCTF(星通时频)
  • HQ Part #CR0251058
  • PackageSMD5032-4P
  • Lead TimeShip in 4-7Days
  • DescriptionActive Crystal Oscillator 4.915200MHz ±20ppm 3.3V -40℃~+85℃ CMOS

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Annual Aging Rate±3ppm/year
Lead Quantity4Pin
Dominant Frequency4.9152MHz
Installation TypeSMT
Frequency Error±20ppm
TypeSPXO
Size5.00 x 3.20mm
Package / CaseSMD5032_4P
Operating Temperature-40℃~+85℃
Supply Voltage3.3V
Output typeCMOS
Current Consumption10mA
MaterialQuartz Crystal
Pb FreeYes
Packaging TechnologySeam Sealing
Partlife CycleActive
Control FunctionStandby
Output WaveSquare Wave
Carries tape Std12mm
Storage Temperature-40℃~+85℃
Marking TypeLaser
Country of OriginChina
Original ManufacturerShenzhen SCTF Electronics Co., Ltd
Frequency Stability±30ppm
Height1.20mm
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
2 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.55809 $0.55809
10+$0.44916 $4.49160
30+$0.39385 $11.81550
100+$0.34022 $34.02200
500+$0.31340 $156.70000
1000+$0.29832 $298.32000