Images are for reference only

TAXM8M4RDBCCT2T

  • Mfr Part #TAXM8M4RDBCCT2T
  • ManufacturerYJX
  • HQ Part #CR208635635
  • PackageSMD3225_4P
  • Lead Time Ship immediately
  • DescriptionPassive crystal oscillator 8MHz ±10ppm 10pF 250 Ω -40 ℃~+85 ℃

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Annual Aging Rate±5ppm/year
Lead Quantity4Pin
Dominant Frequency8MHz
Installation TypeSMT
Frequency Error±10ppm
TypeCrystals
Size3.20 x 2.50mm
Package / CaseSMD3225_4P
Operating Temperature-40℃~+85℃
OvertoneFundamental
Pb FreeYes
Product StateActive
Insulation Resistance500MΩ @ DC100V
Packaging TechnologySeam Sealing
Drive Level10μW
Shunt Capacitance(C0)7pF
Partlife CycleActive
Storage Temperature-40℃~+125℃
Country of OriginChina
Original ManufacturerZhejiang Abel Electron Co., Ltd.
Frequency Stability±15ppm
Equivalent Series Resistance250Ω
Load Capacitance10pF
Height0.70mm
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
29,462 In Stock
Qty
Minimum10 Mutiple10
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
10+$0.15862 $1.58620
100+$0.14852 $14.85200
500+$0.13841 $69.20500
2000+$0.12326 $246.52000
5000+$0.11821 $591.05000
10000+$0.11518 $1151.80000