Images are for reference only

N76E003AT20

  • Mfr Part #N76E003AT20
  • ManufacturerNuvoton
  • HQ Part #IC0443778
  • PackageTSSOP-20
  • Lead Time Ship immediately
  • Description8-bit MCU Microcontrollers 16MHz 18KB

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Clock Source-
Operating Voltage (Range)2.4V~5.5V
Program Space TypeFLASH
Program Space Capacity18KB
Total Number Of I/O Ports18
CPU Core8051
InterfaceI²C, SPI, UART/USART
Package / CaseTSSOP-20
Installation TypeSMT
Lead Quantity20Pin
Maximum Clock Frequency16MHz
Height1.20mm
Original ManufacturerNuvoton Technology Corporation
Size6.50 x 4.40mm
EEPROM Capacity4x8KB
Core Size8-Bit
Part StatusActive
Operating Temperature-40℃~+105℃
SeriesN76
Moisture Sensitivity Level (MSL)-
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
1,546 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.60834 $0.60834
10+$0.51159 $5.11590
74+$0.36207 $26.79318
370+$0.34448 $127.45760