Images are for reference only

MMSZ5254B_R1_00001

  • Mfr Part #MMSZ5254B_R1_00001
  • ManufacturerPANJIT
  • HQ Part #DS0145203
  • PackageSOD-123
  • Lead Time Ship immediately
  • Description100nA@21V 41Ω Single 25.65V~28.35V 500mW 27V SOD-123 Zener Diodes ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Voltage Stabilization Value (Range)25.65V~28.35V
Maximum Dissipated Power500mW
Diode ConfigurationFreestanding
Operating Temperature-55℃~+150℃
Reverse Withstand Voltage Vr21V
Reverse Leakage Current Ir100nA
Package / CaseSOD-123
Installation TypeSMT
Power500mW
Zzt impedance41Ω
Izt-Test Current5mA
Maximum Voltage Regulator28.35V
Minimum Voltage Regulator25.65V
Standard Voltage Regulator27V
Partlife CycleActive
Lead Quantity2Pin
Height1.35mm
L x W/Size2.80 x 1.80mm
CertificationRoHS
Country of OriginChina Taiwan
Original ManufacturerPANJIT International Inc.
SeriesMMSZ5221B~MMSZ5262B
Part StatusActive
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
1,100 In Stock
Qty
Minimum20 Mutiple20
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
20+$0.02502 $0.50040
300+$0.02012 $6.03600
1200+$0.01744 $20.92800