Images are for reference only

BZT52-B18_R1_00001

  • Mfr Part #BZT52-B18_R1_00001
  • ManufacturerPANJIT
  • HQ Part #DS0145238
  • PackageSOD-123
  • Lead Time Ship immediately
  • Description100nA@14V 50Ω Single 18V~18.36V 410mW 17.64V SOD-123 Zener Diodes ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Voltage Stabilization Value (Range)17.64V~18.36V
Maximum Dissipated Power410mW
Diode ConfigurationFreestanding
Operating Temperature-55℃~+150℃
Reverse Withstand Voltage Vr14V
Reverse Leakage Current Ir100nA
Package / CaseSOD-123
Installation TypeSMT
Power410mW
Zzt impedance50Ω
Forward Voltage VF Max900mV
Izt-Test Current5mA
Maximum Voltage Regulator18.36V
Minimum Voltage Regulator17.64V
Standard Voltage Regulator18V
Partlife CycleActive
Storage Temperature-55℃~+150℃
Lead Quantity2Pin
Height1.35mm
L x W/Size2.80 x 1.80mm
CertificationRoHS
Country of OriginChina Taiwan
Original ManufacturerPANJIT International Inc.
Forward Current10mA
Part StatusActive
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
2,198 In Stock
Qty
Minimum20 Mutiple20
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
20+$0.02243 $0.44860
300+$0.01800 $5.40000
1200+$0.01773 $21.27600
3000+$0.01720 $51.60000