Images are for reference only

BZX79-B5V1,113

  • Mfr Part #BZX79-B5V1,113
  • ManufacturerNexperia
  • HQ Part #DS0042937
  • PackageDO-35(DO-204AH)
  • Lead Time Ship immediately
  • Description2uA@2V ±2% 40Ω Single 5V~5.2V 500mW SOD-27 Zener Diodes ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Maximum Dissipated Power500mW
Operating Temperature-65℃~200℃
Moisture Sensitivity Level (MSL)-
Reverse Leakage Current Ir2µA
Installation TypeDIP
Zzt impedance60Ω
Forward Voltage VF Max900mV
Standard Voltage Regulator5.1V
The Tolerance Of The Reference Voltage±2%
Partlife CycleActive
Storage Temperature-65~+200℃
Lead Quantity2pin
Height1.85mm
L x W/SizeΦ1.85 x 4.25mm
Country of OriginChina
Original ManufacturerNexperia Semiconductor Co., Ltd.
BrandNexperia
Application-
Forward Current250mA
SeriesBZX79
Part StatusActive
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQonline from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQonline only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQonline purchases come with a 30-day money-back return policy, plus a 90-day HQonline warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQonline accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote