Images are for reference only

SDV1608S5R5C050YPTF

  • Mfr Part #SDV1608S5R5C050YPTF
  • ManufacturerSunlord
  • HQ Part #CP0107551
  • Package0603
  • Lead Time Ship immediately
  • Description40V 0.003J 5pF@1MHz 5.5V 4V 22V~28V 1A 0603 Varistors ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Voltage Sensitive Voltage22V~28V
Rated Voltage Ac4V
Rated Voltage-DC5.5V
Size1.60 x 0.80mm
Height0.80mm
Junction Capacitance5pF@1MHz
Installation TypeSMT
Operating Temperature-55℃~+125℃
Package / Case0603
Maximum Operating Voltage(AC)4V
Clamping Voltage40V
Energy0.003J
Shunt Capacitance(C0)5pF@1MHz
Surge Current1A
Part StatusActive
SeriesSDV
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
250 In Stock
Qty
Minimum20 Mutiple20
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
20+$0.03482 $0.69640
200+$0.02873 $5.74600