Images are for reference only

NL17SZ74USG

  • Mfr Part #NL17SZ74USG
  • ManufacturerON
  • HQ Part #IC0313283
  • PackageUS-8
  • Lead Time Ship immediately
  • DescriptionSet and Reset 17SZ D-Type 200MHz 1uA Supplementarytype PositiveEdge VFSOP-8 Flip Flops ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Trigger TypePositive Edge
Operating Frequency200MHz
Circuit FunctionSet and reset
Bits Per Element1
Quiescent Current1μA
Output Type-
Package / Case-
Installation TypeSMT
Operating Voltage1.65V~5.5V
Encoder Type (Function)D-Type
Pull Current (IOH)32mA
Injecting Current (IOL)32mA
Number of Elements1
TypeD-type
Partlife CycleObsolete
Lead Quantity8Pin
Height0.90mm
L x W/Size2.00 x 2.30mm
Country of OriginAmerica
Original ManufacturerON Semiconductor Inc.
Input Capacitance7pF
Operating Temperature-55℃~+125℃
Part StatusStop Production
Series17SZ
Moisture Sensitivity Level (MSL)1 (Unlimited)
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
190 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.19541 $0.97705
50+$0.15476 $7.73800
150+$0.13788 $20.68200
500+$0.11482 $57.41000
3000+$0.10455 $313.65000
6000+$0.09840 $590.40000