Images are for reference only

SN74LVC1G14DBVR

  • Mfr Part #SN74LVC1G14DBVR
  • ManufacturerTI
  • HQ Part #IC0126830
  • PackageSOT23-5
  • Lead Time Ship immediately
  • DescriptionInverters 5ns@5V,50pF 10uA 1.65V~5.5V 32mA SOT23-5

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
CharacteristicSchmitt Trigger
High Level Range1.16V~3.33V
Number of Inputs1
Low Level Range0.39V~1.87V
Logic TypeInverter
Package / CaseSOT23-5
Installation TypeSMT
Operating Voltage1.65V~5.5V
Pull Current (IOH)32mA
Injecting Current (IOL)32mA
Number of Circuits1
Output Current32mA
Lead Quantity5Pin
Height1.45mm
L x W/Size2.90 x 1.60mm
Number Of Channels1
Power Supply Current10μA
Input Type-
Operating Temperature-40℃~+125℃
Series74LVC
Moisture Sensitivity Level (MSL)1 (Unlimited)
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
86,822 In Stock
Qty
Minimum10 Mutiple10
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
10+$0.05934 $0.59340
100+$0.04845 $4.84500
300+$0.04297 $12.89100
3000+$0.03804 $114.12000
6000+$0.03633 $217.98000
9000+$0.03517 $316.53000