Images are for reference only

VZH221M1CTR-0607

  • Mfr Part #VZH221M1CTR-0607
  • ManufacturerLelon(立隆)
  • HQ Part #CA0183463
  • PackageSMD,D6.3xL7.7mm
  • Lead TimeShip in 4-7Days
  • DescriptionSMD Aluminum Electrolytic Capacitor SMD,D6.3xL7.7mm 220μF ±20% 16V 2000Hrs@105℃ 280mA 360mΩ

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Ripple Current280mA
Equivalent Series Resistance360mΩ
SizeΦ6.30 x 7.70mm
Picth2.00mm
Package / CaseSMD,D6.3xL7.7mm
Installation TypeSMT
Operating Temperature-55℃~+105℃
Voltage - Rated16V
Accuracy±20%
Capacity Value220μF
PackageTape/Reel
Lead Quantity2Pin
Lifetime @ Temp.2000Hrs@105℃
Partlife CycleActive
CertificationRoHS
MPQ1000pcs
Country of OriginChina Taiwan
Original ManufacturerLelon electronics Corp.
BrandLelon
Lead Free Or NotYes
Part StatusActive
SeriesVZH
Height7.70mm
Dissipation Factor0.22
Leakage Current35.2µA
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
311 In Stock
Qty
Minimum10 Mutiple10
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
10+$0.07484 $0.74840
100+$0.06063 $6.06300
300+$0.05353 $16.05900