Images are for reference only

P0640SC

  • Mfr Part #P0640SC
  • ManufacturerTECH PUBLIC
  • HQ Part #PD0002723
  • PackageSMB(DO-214AA)
  • Lead Time Ship immediately
  • DescriptionSemiconductor Discharge Tubes (TSS) SMB VD=58V VT=4V IT=2.2A Ih=120mA

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Holding Current120mA
Size4.60 x 3.70mm
Height2.45mm
Peak Pulse Current (Ipp)100A
Installation TypeSMT
Operating Temperature-40℃~+150℃(TJ)
Package / CaseSMB(DO-214AA)
Switching Voltage77V
Partlife CycleActive
Storage Temperature-55℃~+150℃
Country of OriginChina Taiwan
Original ManufacturerTech Public Electronics Co.,Ltd.
On State Current It (Max)2.2A
On State Voltage4V
Peak Off State Leakage Current I (Drm)5μA
Peak Off State Voltage V (Drm)58V
Supply Voltage77V
Part StatusActive
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
4,465 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.07692 $0.38460
50+$0.06954 $3.47700
150+$0.06613 $9.91950
500+$0.06304 $31.52000
2500+$0.05493 $137.32500
5000+$0.05369 $268.45000