Images are for reference only

SK1010C

  • Mfr Part #SK1010C
  • ManufacturerMDD
  • HQ Part #DS0145082
  • PackageSMC(DO-214AB)
  • Lead Time Ship immediately
  • DescriptionVR=100V IF=10A VF=0.85V IR=1000uA

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Reverse Peak Voltage (Maximum)40V
Diode ConfigurationFreestanding
Operating Temperature-50℃~+150℃
Diode Type-
Reverse Withstand Voltage Vr100V
Average Rectified Current10A
Forward Voltage Drop Vf850mV
Reverse Recovery Time (trr)-
Reverse Leakage Current Ir20mA
Package / CaseSMC(DO-214AB)
Installation TypeSMT
Non-Repetitive Peak Forward Surge Current250A
Junction Capacitance500pF
Forward Voltage VF Max850mV
Breakdown Voltage70V
Partlife CycleActive
Storage Temperature-50~+150℃
Lead Quantity2Pin
Height2.06mm
L x W/Size6.60 x 5.59mm
Printing CodeMDD SK1010C
Country of OriginChina
Original ManufacturerMicrodiode Electronics(Shenzhen)Co.,Ltd.
ApplicationCommon
Total Capacitance C500pF
SeriesSK102C - SK1010C
Part StatusActive
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
1,609 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.16715 $0.83575
50+$0.13385 $6.69250
600+$0.10178 $61.06800
1200+$0.10026 $120.31200
3000+$0.07768 $233.04000