Images are for reference only

1-1827864-3

  • Mfr Part #1-1827864-3
  • ManufacturerTE
  • HQ Part #CO0602255
  • PackageP=2.5mm
  • Lead Time Ship immediately
  • DescriptionRubber shell pitch P=2.5mm 6Pin(2x3)

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Matched Line Spacing3.30mm
Wire Gauge Or Range - Awg18 AWG
Row Spacing3.30mm
Spacing2.50mm
Rated Voltage250V
Package / CaseP=2.5mm
Rated Current5A
Operating Temperature-55℃~+105℃
TerminationCrimping
Installation TypeFree Hanging
Number of RowsDouble row
Number of Positions6Pin
Connector TypeSocket
Pin Structure2x3P
Connector SystemLine to board
Partlife CycleActive
Country of OriginSwitzerland
Size10.10 x 11.30mm
ManufacturerTE Connectivity
Height12.45mm
Part StatusActive
SeriesDynamic D-1200
Lead Free Or NotYes
Moisture Sensitivity Level (MSL)1 (Unlimited)
ColourBlack
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
650 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.37669 $0.37669
10+$0.37104 $3.71040
120+$0.26873 $32.24760
240+$0.26470 $63.52800
600+$0.22833 $136.99800