Images are for reference only

PHR-4

  • Mfr Part #PHR-4
  • ManufacturerJST
  • HQ Part #CO0598229
  • PackageP=2mm
  • Lead Time Ship immediately
  • DescriptionRubber shell spacing P=2.00mm 4Pin (1x4)

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Matched Line Spacing-
ApplicationConsumer
Row Spacing-
Spacing2.00mm
Housing MaterialPA66
Rated Voltage100V
Package / CaseP=2mm
Rated Current2A
Operating Temperature-25℃~+85℃
Installation TypeFree Hanging
Number of RowsSingle row
Number of Positions4Pin
Connector TypeSocket
Pin Structure1x4P
Application LevelConsumer
Partlife CycleActive
Storage Temperature-25~+85℃
CertificationRoHS
Country of OriginJapan
Size9.80 x 4.50mm
ManufacturerJST Sales America Inc.
Height6.40mm
Part StatusActive
SeriesPH
Lead Free Or NotYes
Moisture Sensitivity Level (MSL)1 (Unlimited)
ColourWhite
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
628 In Stock
Qty
Minimum50 Mutiple50
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
50+$0.01570 $0.78500
200+$0.01547 $3.09400
400+$0.01206 $4.82400
1000+$0.01188 $11.88000