Images are for reference only

ANT016008LCS2442MA1

  • Mfr Part #ANT016008LCS2442MA1
  • ManufacturerTDK
  • HQ Part #RF0003030
  • PackageSMD-6P,1.6x0.8mm
  • Lead Time Ship immediately
  • DescriptionRF Antennas 2.442GHz 84MHz 1.6dBi 50Ω

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Operating Temperature-40℃~+85℃
Package / CaseSMD-6P,1.6x0.8mm
Installation TypeSMT
Gain1.6dBi
VSWR3
Antenna TypeChip
Frequency Range 2.4GHz~2.484GHz
Frequency (Center/Band)2.4GHz
Frequency GroupUHF(2GHz~3GHz)
Lead Quantity6Pin
Size1.60 x 0.80mm
Impedance50Ω
Moisture Sensitivity Level (MSL)1 (Unlimited)
Height0.40mm
Termination-
Number Of Frequency Bands1
Part StatusOn Sale
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
8,000 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.22966 $1.14830
50+$0.18421 $9.21050
150+$0.16540 $24.81000
500+$0.13957 $69.78500