Images are for reference only

PZ254-2-17-W-8.5

  • Mfr Part #PZ254-2-17-W-8.5
  • ManufacturerHCTL
  • HQ Part #CO0896228
  • Package弯插,P=2.54mm
  • Lead Time Ship immediately
  • DescriptionPin header P=2.54mm 34Pin(2x17) brass, policy, bent insertion

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Matched Line Spacing2.54mm
Application-
Row Spacing2.54mm
Spacing2.54mm
Rated Voltage500V
Package / CaseBend Insert,P=2.54mm
Contact MaterialNickel
Rated Current3A
Operating Temperature-40℃~+105℃
Contact CoatingGold,Tin
Installation TypeBending Insert
Number of RowsDouble row
Number of Positions34Pin
Pin Structure2x17P
Plastic Height5.00mm
Round Needle/Square NeedleSquare Needle
Insulation Resistance1GΩ
Partlife CycleActive
Storage Temperature-40~+105℃
Certification-
Country of OriginChina
Contact Resistance20mΩ
Size43.18 x 2.54mm
ManufacturerShenzhen Huacan Tianlu Electronics Co., Ltd.
Center Contact Material-
Height5.00mm
Part StatusActive
SeriesPZ254-2
Lead Free Or NotYes
ColourBlack
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
138 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.47678 $0.47678
10+$0.37472 $3.74720
30+$0.33207 $9.96210
100+$0.27723 $27.72300