Images are for reference only

PC817X1NSZ2B

  • Mfr Part #PC817X1NSZ2B
  • ManufacturerSHARP
  • HQ Part #IS0016068
  • PackageDIP-4
  • Lead Time Ship immediately
  • DescriptionUnidirectional Optocoupler Viso=5000Vrms VF(typ)=1.2V IF=50mA Vo=80V DIP4

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Number Of Channels1Channel
Input Terminal TypeDC
Type Of OutputPhotoelectric Transistor
Power200mW
Size4.60 x 6.50mm
Installation TypeDIP
Forward Voltage Drop (Vf)1.2V
Voltage Dc Reverse (Vr) (Maximum)6V
Operating Temperature-30℃~+100℃
Package / CaseDIP-4
Number of Output Channels1
Storage Temperature-55℃~+125℃
Output Current50mA
Partlife CycleActive
Country of OriginJapan
Original ManufacturerSharp Electronics Corporation Device Division
Isolation Voltage5KV
Height4.15mm
Part StatusActive
Forward Current50mA
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
108 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.16518 $0.82590
50+$0.13164 $6.58200