Images are for reference only

EL357N(B)(TA)-G

  • Mfr Part #EL357N(B)(TA)-G
  • ManufacturerEverlight
  • HQ Part #IS0015648
  • PackageSOP-4-2.54mm
  • Lead Time Ship immediately
  • DescriptionPhotocouplers 3.75KVrms 1.2V Vr=6V 50mA 1Channel

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Number Of Channels1Channel
Current Transmission Ratio260%
Input Terminal TypeDC
Type Of Output-
Size4.10 x 4.40mm
Installation TypeSMT
Moisture Sensitivity Level (MSL)-
Forward Voltage Drop (Vf)1.2V
Voltage Dc Reverse (Vr) (Maximum)6V
Operating Temperature-55℃~+110℃
Package / CaseSOP-4-2.54mm
Number of Output Channels1
Lead Quantity4Pin
Output Current50mA
Output Voltage80V
Partlife CycleActive
Country of OriginChina Taiwan
Original ManufacturerEverlight Electronics Co Ltd
Isolation Voltage3.75KV
Height2.00mm
Part StatusActive
Forward Current50mA
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
62,311 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.04235 $0.21175
20+$0.03846 $0.76920
100+$0.03456 $3.45600
500+$0.03066 $15.33000
1000+$0.02884 $28.84000
2000+$0.02754 $55.08000