Images are for reference only

X206032768KGA2SC

  • Mfr Part #X206032768KGA2SC
  • ManufacturerYXC
  • HQ Part #CR0250057
  • PackageDT-26
  • Lead Time Ship immediately
  • DescriptionPassive crystal oscillator 32.768KHz ±5ppm 12.5pF -20 ℃~+70 ℃

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Annual Aging Rate±3ppm/year
Lead Quantity2Pin
Dominant Frequency32.768KHz
Installation TypeDIP
Frequency Error±5ppm
TypeIn-line crystal oscillator
SizeΦ2.00 x 6.00mm
Package / CaseDT-26
Operating Temperature-20℃~+70℃
OvertoneTuning Fork
MaterialQuartz Crystal
Pb FreeYes
ApplicationConsumer, RTC
Product StateActive
Lead length5.93mm
Insulation Resistance500MΩ @ DC100V
Packaging TechnologyResistance weld
Drive Level1μW
Shunt Capacitance(C0)5pF
Special RequirementNo Special
Cut Type+2° X
Partlife CycleActive
Output WaveSine Wave
Storage Temperature-40℃~+85℃
CertificationRoHS
Marking TypeLaser
Country of OriginChina
Original ManufacturerYangxing Technology Co., Ltd.
Frequency Stability±30ppm
SeriesYT-26
Equivalent Series Resistance40KΩ
Load Capacitance12.5pF
GradeConsumer
Height5.97mm
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
674 In Stock
Qty
Minimum10 Mutiple10
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
10+$0.07606 $0.76060
100+$0.06039 $6.03900
200+$0.05272 $10.54400
400+$0.05193 $20.77200
1000+$0.04391 $43.91000