Images are for reference only

TMS320F28062PZT

  • Mfr Part #TMS320F28062PZT
  • ManufacturerTI
  • HQ Part #IC0153067
  • PackageLQFP-100(14x14)
  • Lead Time Ship immediately
  • DescriptionLQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Operating Voltage1.71V~1.995V
Operating Voltage1.71V~1.995V
Program Space TypeFLASH
Program Space Capacity128KB
Total Number Of I/O Ports54
Primary Frequency Speed (Max)90MHz
CPU CoreOther
InterfaceCANbus, I²C, McBSP, SCI, SPI, UART/USART
Package / CaseLQFP-100(14x14)
Installation TypeSMT
Lead Quantity100Pin
Maximum Clock Frequency90MHz
Core Size32Bit
Height1.60mm
Country of OriginAmerica
Original ManufacturerTexas Instruments Incorporated
Size14.00 x 14.00mm
EEPROM Capacity-
Core Size32-Bit
Part StatusActive
Operating Temperature-40℃~+105℃
Lead Free Or NotYes
SeriesC2000™ C28x Piccolo™
Moisture Sensitivity Level (MSL)3 (168 Hours)
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
30 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$6.08247 $6.08247
10+$5.21830 $52.18300