Images are for reference only

XL-4020RGBC-WS2812B

  • Mfr Part #XL-4020RGBC-WS2812B
  • ManufacturerXINGLIGHT(成兴光)
  • HQ Part #PH0095605
  • PackageSMD,2x4mm
  • Lead TimeShip in 4-7Days
  • DescriptionLED indicator light three color red, emerald green blue (RGB) LED_ 3.95X1.95MM_ SM front sticker

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Luminous ColorRed,Emerald Green,Blue
Number Of Led Lights3
Size3.95 x 1.95mm
Luminance Value (Light Intensity)R:500~600mcd,G:2000~2400mcd,B:240~300mcd
Installation TypeFront Mounting
Main Wavelength (Typ)620nm~625nmRed,520nm~525nmGreen,465nm~470nmBlue
Operating Temperature-40℃~+85℃
Package / CaseLED_3.95X1.95_SM
Partlife CycleActive
Country of OriginChina
Original ManufacturerShenzhen XINGLIGHT Technology Co., Ltd
Height1.70mm
Part StatusActive
Forward Current20mA
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
38,464 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.12597 $0.62985
50+$0.09778 $4.88900
150+$0.08369 $12.55350
500+$0.07311 $36.55500
2000+$0.05990 $119.80000
4000+$0.05567 $222.68000