Images are for reference only

GN1629A

  • Mfr Part #GN1629A
  • ManufacturerGN(旌芯半导体)
  • HQ Part #IC0447108
  • PackageSOP-32-300mil
  • Lead TimeShip in 4-6Days
  • DescriptionGn1629a is a special LED drive circuit with built-in MCU digital interface, data latch and other circuits. It is mainly used in the drive control of display screens of refrigerators, air conditioners, home cinemas and other products.

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Working Voltage5V
Mounting TypeSMT
Package / CaseSOP32_300MIL
Partlife CycleActive
Storage Temperature-65~+150℃
Lead Quantity32Pin
Height2.34mm
Country of OriginChina
Original ManufacturerGN Semiconductor Technology (Shanghai) Co., Ltd.
Size21.08 x 7.62mm
To Configure16 Segments
Number Of Channels-
Working Temperature-40℃~+80℃
Clock Frequency1MHz
Part StatusActive
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
572 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.26214 $1.31070
50+$0.20534 $10.26700
140+$0.18784 $26.29760
500+$0.17034 $85.17000
3200+$0.15867 $507.74400
4800+$0.15167 $728.01600