Images are for reference only

SS8050(RANGE:200-350)

  • Mfr Part #SS8050(RANGE:200-350)
  • ManufacturerJSCJ
  • HQ Part #DS39699766
  • PackageSOT-23
  • Lead Time Ship immediately
  • DescriptionGeneral Purpose Transistors NPN 1.5A 25V hfe=200~350 SOT-23

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Operating Temperature-55℃~+150℃(TJ)
Installation TypeSMT
Collector - Emitter Voltage VCEO25V
Transistor TypeNPN
DC Current Gain (hFE)200~350
Package / CaseSOT-23
Characteristic Frequency (fT)100MHz
Collector Current Ic1.5A
Power Dissipation300mW
Emitter-Base Voltage(Vebo)5V
Collector- Emitter Voltage(VCE(sat))500mV
Collector Cut-off Current (Icbo)100nA
Lead Quantity3Pin
Height1.15mm
L x W/Size3.00 x 1.40mm
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
288,521 In Stock
Qty
Minimum50 Mutiple50
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
50+$0.01264 $0.63200
500+$0.00961 $4.80500
3000+$0.00820 $24.60000
6000+$0.00714 $42.84000
24000+$0.00672 $161.28000
51000+$0.00643 $327.93000