Images are for reference only

FZT658TA

  • Mfr Part #FZT658TA
  • ManufacturerDIODES
  • HQ Part #DS0110191
  • PackageSOT-223
  • Lead Time Ship immediately
  • Description400V NPN HIGH VOLTAGE TRANSISTOR IN SOT223 VCEO=400V VEBO=7V IC=0.5A

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Vce Saturation Pressure Drop500mV
Operating Temperature-55℃~+150℃(TJ)
Installation TypeSMT
Collector - Emitter Voltage VCEO400V
Transistor TypeNPN
DC Current Gain (hFE)50
Transition Frequency50MHz
Package / CaseSOT-223
Characteristic Frequency (fT)50MHz
Collector Current Ic500mA
Power Dissipation3W
Collector- Emitter Voltage(VCE(sat))400V
Emitter-Base Voltage VEBO7V
Collector Base Voltage (VCBO)400V
Collector Cut-off Current (Icbo)100nA
Partlife CycleActive
Lead Quantity3Pin
Height1.70mm
L x W/Size6.70 x 3.70mm
Country of OriginAmerica
Original ManufacturerDiodes Incorporated
Moisture Sensitivity Level (MSL)1 (Unlimited)
Lead Free Or NotYes
Part StatusActive
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
20 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.71791 $0.71791
10+$0.58160 $5.81600