Images are for reference only

SPVR110100

  • Mfr Part #SPVR110100
  • ManufacturerALPS
  • HQ Part #SW0049195
  • Package
  • Lead TimeShip in 4-7Days
  • DescriptionDetection Switch SMD SPST-NO Operating Life50000Cycles DC 5V

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Package / CaseSMD
Mechanical Life50000Cycles
Installation TypeSMT
Rated Current-DC1mA
Lead Quantity4Pin
Contact FormSPST-NO
Partlife CycleActive
Application LevelAEC-Q200
ApplicationAutomotive
MPQ2500pcs
Country of OriginJapan
Original ManufacturerALPS Alpine Co., Ltd.
BrandALPS
Switch FunctionOn-Off
Part StatusActive
SeriesSPVR
Lead Free Or NotYes
Size4.20 x 3.60mm
Operating Force0.35N
Operating Life50,000 Cycles
Rated Voltage - Dc5V
Rated Voltage Ac-
Operating Temperature-40℃~+85℃
Height1.20mm
CircuitSPST
PackingTape/Reel
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote