Images are for reference only

SD15C-01FTG

  • Mfr Part #SD15C-01FTG
  • ManufacturerLittelfuse(美国力特)
  • HQ Part #CP0003772
  • PackageSOD-323
  • Lead TimeShip in 4-6Days
  • DescriptionVRWM=15V,IPP=12A

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Reverse Leakage Current Ir1μA
Size1.70 x 1.30mm
Height1.05mm
Peak Pulse Current (Ipp)12A@8/20μs
Installation TypeSMT
Operating Temperature-40℃~+125℃
Breakdown Voltage - Min-
PolarityBidirectional
Package / CaseSOD-323
Clamping Voltage24V;31V
Lead Quantity2Pin
Off State Voltage15V
Part Status-
Number Of Channels1
Series-
TypeTVS
Power Line Protection-
Moisture Sensitivity Level (MSL)1 (Unlimited)
Application-
Lead Free Or Not-
Power Peak Pulse450W@8/20μs
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
7,826 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.15997 $0.79985
50+$0.12760 $6.38000
150+$0.11142 $16.71300
500+$0.09928 $49.64000
3000+$0.07635 $229.05000
6000+$0.07148 $428.88000