Images are for reference only

CC1206JKX7RDBB102

  • Mfr Part #CC1206JKX7RDBB102
  • ManufacturerYageo
  • HQ Part #CA0183018
  • Package1206
  • Lead Time Ship immediately
  • DescriptionChip Capacitor (MLCC) 1206 1nF ±5% 2KV X7R

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Application Area General Purpose
GradeGeneral
Size3.20 x 1.60mm
Package / Case1206
Installation TypeSMT
Operating Temperature-55℃~+125℃
Voltage - Rated2KV
Accuracy±5%
Capacity Value1nF
Lead Quantity2Pin
DielectricX7R
Temperature coefficientX7R
Storage Temperature-55℃~+125℃
CertificationRoHS,HF(Halogen Free)
Country of OriginChina Taiwan
Original ManufacturerYageo Corporation
Part StatusActive
SeriesCC
Height1.60mm
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
6,350 In Stock
Qty
Minimum20 Mutiple20
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
20+$0.01690 $0.33800
300+$0.01354 $4.06200
1200+$0.01334 $16.00800
3000+$0.01128 $33.84000