Images are for reference only

74LVC2G17DW-7

  • Mfr Part #74LVC2G17DW-7
  • ManufacturerDiodes(美台)
  • HQ Part #IC0128927
  • Package
  • Lead TimeShip in 4-7Days
  • DescriptionPush Pull 32mA 1.65V~5.5V 32mA -40℃~+125℃ SOT-363 Buffer/Driver/Transceiver ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Channel TypeUnidirectional
Bits Per Element1
Output TypePush-Pull Type
Logic TypeBuffer, Non Inverting
Package / CaseSOT363-6
Installation TypeSMT
Operating Voltage1.65V~5.5V
Pull Current (IOH)32mA
Injecting Current (IOL)32mA
Number of Elements2
Partlife CycleActive
Lead Quantity6Pin
Height1.00mm
L x W/Size2.15 x 1.30mm
Country of OriginAmerica
Original ManufacturerDiodes Incorporated
Input Type-
Operating Temperature-40℃~+125℃
Part StatusActive
Series74LVC
Moisture Sensitivity Level (MSL)1 (Unlimited)
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
5,977 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$1.23001 $1.23001
10+$1.01936 $10.19360
30+$0.90464 $27.13920
100+$0.77487 $77.48700
500+$0.71656 $358.28000
1000+$0.69023 $690.23000