Images are for reference only

PJ-3200

  • Mfr Part #PJ-3200
  • ManufacturerXKB
  • HQ Part #CO0890252
  • Package
  • Lead TimeShip in 4-7Days
  • DescriptionAudio and video connectors 3.5mm headphone jack 500mA 30V curved plug

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Number Of Pins/Contacts-
Male And Female-
Rated Voltage30V
Package / CaseDIP
Rated Current500mA
Operating Temperature-20℃~+70℃
Contact CoatingTin
Termination-
Installation TypeBending Insert
Number of Positions3Pin
Connector Type-
Mounting OrientationHorizontal
Insulation Resistance100MΩ
Application LevelConsumer
Partlife CycleActive
Storage Temperature-20~+70℃
Country of OriginChina
Contact Resistance100mΩ
Size14.00 x 6.00mm
ManufacturerGuangdong XKB Technology Co., Ltd.
Height5.00mm
Part StatusActive
Lead Free Or NotYes
ColourBlack
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
14,005 In Stock
Qty
Minimum5 Mutiple5
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
5+$0.12645 $0.63225
50+$0.10193 $5.09650
150+$0.08967 $13.45050
1000+$0.07388 $73.88000
2000+$0.06653 $133.06000
5000+$0.06283 $314.15000