Images are for reference only

25YXF220MEFC8X11.5

  • Mfr Part #25YXF220MEFC8X11.5
  • ManufacturerRUBYCON
  • HQ Part #CA0129901
  • Package插件,D8xL11.5mm
  • Lead Time Ship immediately
  • DescriptionAluminum Electrolytic Capacitors-DIP DIP,D8xL11.5mm 220µF ±20% Ф8.00 x 11.50mm 25V 250mΩ 400mA 7000Hrs@105℃

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Ripple Current400mA
Application Area Consumer
GradeGeneral
Equivalent Series Resistance250mΩ
SizeФ8.00 x 11.50mm
Picth3.50mm
Package / CaseDIP,D8xL11.5mm
Installation TypeDIP
Operating Temperature-40℃~+105℃
Voltage - Rated25V
Accuracy±20%
Capacity Value220μF
Moisture Sensitivity Level (MSL)1(Unlimited)
Lead Quantity2Pin
Lifetime @ Temp.7000Hrs@105℃
Partlife CycleActive
CertificationRoHS
Country of OriginJapan
Original ManufacturerRubycon Corporation
Lead Free Or NotYes
Part StatusActive
SeriesYXF
Polarization-
Impedance250mΩ
Height11.50mm
Dissipation Factor0.14
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
542 In Stock
Qty
Minimum10 Mutiple10
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
10+$0.06191 $0.61910
100+$0.05638 $5.63800
500+$0.05085 $25.42500
1000+$0.04533 $45.33000
2000+$0.04164 $83.28000
4000+$0.04054 $162.16000