Images are for reference only

STM32G030C8T6

  • Mfr Part #STM32G030C8T6
  • ManufacturerST
  • HQ Part #IC0446848
  • PackageLQFP-48(7x7)
  • Lead Time Ship immediately
  • Description32-bit MCU Microcontrollers 64MHz 8x8KB ARM® Cortex®-M0+

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Application-
Operating Voltage (Range)2V~3.6V
Program Space TypeFLASH
Program Space Capacity64KB
Total Number Of I/O Ports44
Primary Frequency Speed (Max)64MHz
CPU CoreARM Cortex-M0+
InterfaceI²C, IrDA, LINbus, SPI, UART/USART
Package / CaseLQFP-48(7x7)
Installation TypeSMT
Lead Quantity48Pin
Partlife CycleActive
Height1.40mm
Original ManufacturerSTMicroelectronics
Size7.00 x 7.00mm
Part StatusActive
Operating Temperature-40℃~+85℃
SeriesSTM32G0
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
1,646 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.88576 $0.88576
10+$0.75692 $7.56920
30+$0.64419 $19.32570
250+$0.56366 $140.91500
500+$0.53145 $265.72500