Images are for reference only

GD32F103RGT6

  • Mfr Part #GD32F103RGT6
  • Manufacturer兆易创新(GigaDevice)
  • HQ Part #IC0546882
  • PackageLQFP-64(10x10)
  • Lead TimeShip in 4-7Days
  • DescriptionARM ® Cortex ®- M3 32-bit MCU 108MHz LQFP64_10X10MM

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Operating Voltage (Range)2.6V~3.6V
Program Space TypeFLASH
Program Space Capacity96KB
Total Number Of I/O Ports51
Primary Frequency Speed (Max)108MHz
CPU CoreARM Cortex-M3
InterfaceI²C,USART,SPI
Package / CaseLQFP64_10X10MM
Installation TypeSMT
Lead Quantity64Pin
Maximum Clock Frequency25MHz
Picth0.50mm
Partlife CycleActive
Height1.60mm
Country of OriginChina
Original ManufacturerGigaDevice Semiconductor Inc.
Storage Temperature-55℃~+150℃
Size10.00 x 10.00mm
Part StatusActive
Operating Temperature-40℃~+85℃
Lead Free Or NotYes
SeriesGD32F103xx
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
266 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$4.27908 $4.27908
10+$3.73744 $37.37440
100+$3.19578 $319.57800
1000+$2.70828 $2708.28000