Images are for reference only

GD32E230C8T6

  • Mfr Part #GD32E230C8T6
  • ManufacturerGIGADEVICE/北京兆易创新
  • HQ Part #IC0447015
  • Package-
  • Lead TimeShip in 3-4Days
  • DescriptionCPU core: ARM Cortex-M23 CPU maximum dominant frequency: 72MHz Operating voltage range: 1.8V~3.6V Internal oscillator: with external clock frequency range: 4MHz~32MHz Program FLASH capacity: 64KB Total RAM capacity: 8KB

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Operating Voltage1.8V~3.6V
Program Space TypeFLASH
Program Space Capacity64KB
Total Number Of I/O Ports39
Primary Frequency Speed (Max)72MHz
CPU CoreARM Cortex-M23
Package / CaseLQFP-48(7x7)
Installation TypeSMT
PackingTray
Lead Quantity48Pin
Maximum Clock Frequency32MHz
Picth0.80mm
Partlife CycleActive
Height1.60mm
Country of OriginChina
Original ManufacturerGigaDevice Semiconductor (Beijing) Inc.
BrandGigaDevice
Size7.00 x 7.00mm
Core Size32-Bit
Part StatusActive
Operating Temperature-40℃~+85℃
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQ Online from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQ Online only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQ Online purchases come with a 30-day money-back return policy, plus a 90-day HQ Online warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQ Online accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote