| Images | Mfr Part # | Description | Manufacturer | Price | Qty | Availability | Zzt impedance | Standard Voltage Regulator | Operating Temperature | Diode Configuration | Reverse Leakage Current Ir | Dissipated Power | Rated Power | Application | Package / Case |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() | 1SMA4739A | - | PAKER(派克微) | +20 $0.03431 +200 $0.02673 +600 $0.02252 | Add Min Qty:20 Multiple: 20 | 1564 Ship in 4-7Days | - | - | - | - | - | - | - | - | - |
![]() | BZT52C3V9S | PD=200mW, VF=0.9V, VZ=3.9V Consumer electronics, PC, industrial control, communication, automotive, intelligent control | MDD | +10 $0.01552 +100 $0.01222 +300 $0.01041 +3000 $0.00932 +6000 $0.00831 | Add Min Qty:10 Multiple: 10 | 59 Ship immediately | 90Ω | 3.9V | +150℃(TJ) | - | 3µA | 200mW | - | - | - |
![]() | BZT52C13S | Voltage regulator diode Vz=13V 12.4V~14.1V Izt=5mA P=200mW SOD323 | JSCJ | +50 $0.01953 +500 $0.01580 +3000 $0.01375 | Add Min Qty:50 Multiple: 50 | 605 Ship immediately | 30Ω | 13V | +150℃ | - | 100nA | 200mW | - | General Purpose,Industrial | - |
![]() | BZT52C36S | SOD-323 Plastic-Encapsulate Diodes | CJ(江苏长电/长晶) | +50 $0.02598 +500 $0.02169 +3000 $0.01930 +6000 $0.01788 | Add Min Qty:50 Multiple: 50 | 6674 Ship in 4-7Days | - | - | - | - | - | - | - | - | - |
![]() | MM3Z5V1 | - | Hongjiacheng | +20 $0.01447 +100 $0.01316 +500 $0.01228 +1000 $0.01140 +5000 $0.01035 +10000 $0.00991 | Add Min Qty:20 Multiple: 20 | 2940 Ship immediately | 60Ω | 5.1V | - | - | - | 200mW | - | - | - |
![]() | MMSZ4678T1G | 7.5uA@1V Single 1.71V~1.89V 500mW 1.8V SOD-123 Zener Diodes ROHS | ON | +20 $0.03192 +200 $0.02484 +600 $0.02094 | Add Min Qty:20 Multiple: 20 | 3255 Ship immediately | - | 1.8V | -55℃~150℃ | - | 7.5µA | 500mW | - | - | SOD123 |
![]() | BZT52C6V2S | PD=200mW, VF=0.9V, VZ=6.2V Consumer electronics, PC, industrial control, communication, automotive, intelligent control | MDD | +50 $0.01653 +500 $0.01358 +3000 $0.00865 +6000 $0.00768 +24000 $0.00676 +51000 $0.00627 | Add Min Qty:50 Multiple: 50 | 3403 Ship immediately | 10Ω | 6.2V | +150℃(TJ) | - | - | 200mW | - | - | - |
![]() | MMSZ5240B | PD=0.5W, VF=0.9V, VZ=10V Consumer electronics, PC, industrial control, communication, automotive, intelligent control | MDD | +10 $0.01969 +100 $0.01621 +300 $0.01432 +3000 $0.01081 +6000 $0.00972 | Add Min Qty:10 Multiple: 10 | 25 Ship immediately | 17Ω | 10V | +150℃ | - | 3µA | 500mW | - | - | SOD123 |
![]() | 1SMA4739A | PD=1.0W, IF=10A, VZ=9.1V Consumer electronics, PC, industrial control, communication, automotive, intelligent control | MDD | +10 $0.04003 +100 $0.03226 +1000 $0.02546 +2000 $0.02508 | Add Min Qty:10 Multiple: 10 | 1430 Ship immediately | 5Ω | 9.1V | -55℃~150℃ | - | - | 1W | - | - | DO214AC |
![]() | 1SMA5934BT3G | 24V ±5% 500mW 500nA@18.2V 19Ω Single 22.8V~24V SMA(DO-214AC) Zener Diodes ROHS | ON | +5 $0.13684 +50 $0.10935 +150 $0.09588 +500 $0.08493 +2500 $0.07130 | Add Min Qty:5 Multiple: 5 | 5482 Ship immediately | 700Ω | 24V | -65℃~150℃ | - | 500nA | 1.5W | - | - | DO214AC |
![]() | 1SMB5930BT3G | 16V ±5% 550mW 1uA@12.2V 10Ω Single 15.2V~16.8V SMB(DO-214AA) Zener Diodes ROHS | ON | +5 $0.17398 +50 $0.14113 +150 $0.12759 +500 $0.10888 +2500 $0.09876 +5000 $0.09378 | Add Min Qty:5 Multiple: 5 | 1635 Ship immediately | - | 16V | -65℃~150℃ | - | 1µA | 3W | - | - | - |
![]() | BZT52C3V6S | PD=200mW, VF=0.9V, VZ=3.6V Consumer electronics, PC, industrial control, communication, automotive, intelligent control | MDD | +50 $0.01900 +500 $0.01574 +3000 $0.01119 +6000 $0.01013 +24000 $0.00911 +51000 $0.00856 | Add Min Qty:50 Multiple: 50 | 2950 Ship immediately | 90Ω | 3.6V | +150℃(TJ) | - | 5μA | 200mW | - | - | - |
![]() | BZT52C6V2S | PD=200mW, VF=0.9V, VZ=6.2V Consumer electronics, PC, industrial control, communication, automotive, intelligent control | MDD | +1 $0.00750 +30 $0.00722 +100 $0.00665 +500 $0.00609 +1000 $0.00581 | Add Min Qty:1 Multiple: 1 | 4291 Ship immediately | 10Ω | 6.2V | +150℃(TJ) | - | - | 200mW | - | - | - |
![]() | 1SMA4734A | - | Hongjiacheng | +10 $0.02858 +100 $0.02673 +500 $0.02489 +2000 $0.02212 +5000 $0.02120 +10000 $0.02065 | Add Min Qty:10 Multiple: 10 | 3492 Ship immediately | 5Ω | 5.6V | - | - | - | 1W | - | - | DO214AC |
![]() | BZT52C36S | PD=200mW, VF=0.9V, VZ=36V Consumer electronics, PC, industrial control, communication, automotive, intelligent control | MDD | +50 $0.01203 +600 $0.00799 +1200 $0.00787 +3000 $0.00687 | Add Min Qty:50 Multiple: 50 | 2450 Ship immediately | 350Ω | 36V | +150℃(TJ) | - | 100nA | 200mW | - | - | - |
![]() | ZMM5B1 | - | MSKSEMI(美森科) | +20 $0.03099 +200 $0.02460 +600 $0.02105 +2500 $0.01825 +10000 $0.01639 +20000 $0.01539 | Add Min Qty:20 Multiple: 20 | 1302 Ship in 4-6Days | - | - | - | - | - | - | - | - | - |
![]() | MM1Z3V9 | Zener / Zener Diodes Vz=3.9V 3.7V~4.1V Izt=5mA P=500mW SOD123 | ST(先科) | +50 $0.01961 +500 $0.01562 +3000 $0.01272 | Add Min Qty:50 Multiple: 50 | 4568 Ship in 4-7Days | - | - | - | - | - | - | - | - | - |
![]() | BZT52C5V1 | Zener Diodes 5.1V SOD-123 | CJ(江苏长电/长晶) | +50 $0.02291 +500 $0.01856 +3000 $0.01436 +6000 $0.01291 +24000 $0.01166 +51000 $0.01098 | Add Min Qty:50 Multiple: 50 | 156672 Ship in 4-7Days | - | - | - | - | - | - | - | - | - |
![]() | BZT52C15S | - | CJ(江苏长电/长晶) | +50 $0.02164 +500 $0.01731 +3000 $0.01458 +6000 $0.01314 +24000 $0.01189 +51000 $0.01122 | Add Min Qty:50 Multiple: 50 | 246483 Ship in 4-7Days | - | - | - | - | - | - | - | - | - |
![]() | BZT52C18 | - | CJ(江苏长电/长晶) | +50 $0.02191 +500 $0.01761 +3000 $0.01445 +6000 $0.01303 +24000 $0.01177 +51000 $0.01111 | Add Min Qty:50 Multiple: 50 | 54499 Ship in 4-7Days | - | - | - | - | - | - | - | - | - |