Images | Mfr Part # | Description | Manufacturer | Price | Qty | Availability | Type | Package / Case | Sensibility | Accuracy | Rated Current | Dc Resistance (Dcr) (Max) | Self Resonance Frequency | Installation Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() | CBC3225T470MR | Fixed Inductors 1210 47µH ±20% 480mA 871mΩ 10MHz 3.20 x 2.50mm 2.7mm | Taiyo Yuden | +1 $0.06094 +100 $0.05688 +300 $0.05282 +500 $0.04875 +2000 $0.04672 +5000 $0.04550 | Add Min Qty:1 Multiple: 1 | 1000 Ship immediately | - | 1210 | 47µH | ±20% | - | 871mΩ | 10MHz | SMT |
![]() | CBC3225T470MR | Fixed Inductors 1210 47µH ±20% 480mA 871mΩ 10MHz 3.20 x 2.50mm 2.7mm | Taiyo Yuden | - | In Stock | - | 1210 | 47µH | ±20% | - | 871mΩ | 10MHz | SMT | |
![]() | SDCL1005C3N9STDFM01 | High Frequency Inductors 3.9nH ±0.3nH 200mΩ 300mA 0.50mm 1.00 x 0.50mm 0402 | Sunlord | +100 $0.00209 +500 $0.00198 +1000 $0.00181 +5000 $0.00159 +10000 $0.00146 | Add Min Qty:100 Multiple: 100 | 500 Ship immediately | - | - | - | - | - | - | - | - |
![]() | FCI1608F-R15K | Signal/Decoupling Inductance 600mΩ 150nH ±10% 50mA 0603 | TAI-TECH | +100 $0.00439 +500 $0.00413 +1000 $0.00374 +5000 $0.00322 +10000 $0.00290 | Add Min Qty:100 Multiple: 100 | 3830 Ship immediately | - | - | - | - | - | - | - | - |
![]() | CS0603-4N7J-S | High Frequency Inductors 116mΩ 4.7nH ±5% 700mA 5.8GHz 0.82mm 1.60 x 1.02mm 0603 | Chilisin | +20 $0.03667 +200 $0.03416 +500 $0.03165 +1000 $0.02913 +3000 $0.02788 +6000 $0.02612 | Add Min Qty:20 Multiple: 20 | 2989 Ship immediately | - | - | - | - | - | - | - | - |
![]() | MLG0603PR10JT000 | Fixed Inductor 0201 100nH ±5% 80mA 0.60 x 0.30mm 0.33mm 4.5Ω 900MHz 9@300MHz | TDK | +50 $0.00290 +500 $0.00261 +5000 $0.00242 +10000 $0.00232 +30000 $0.00222 +50000 $0.00217 | Add Min Qty:50 Multiple: 50 | 12825 Ship immediately | - | 0201 | 100nH | ±5% | 80mA | - | 900MHz | SMT |
![]() | CMP201209UD2R2KT | Power Inductors 2.2µH ±10% 0805 0.90mm 2.00 x 1.20mm 360mΩ 600mA 50MHz | FH | +20 $0.01949 +100 $0.01762 +500 $0.01638 +1000 $0.01514 +5000 $0.01365 +10000 $0.01303 | Add Min Qty:20 Multiple: 20 | 3274 Ship immediately | - | - | - | - | - | - | - | - |
![]() | MGCI0603H4N7ST-LF | High Frequency Inductors 4.7nH ±0.3nH 200mA 8.5GHz 0.30mm 0.60 x 0.30mm 0201 | Microgate | +100 $0.00245 +500 $0.00229 +2000 $0.00213 +5000 $0.00196 +10000 $0.00180 +30000 $0.00169 | Add Min Qty:100 Multiple: 100 | 15000 Ship immediately | - | - | - | - | - | - | - | - |
![]() | FHW1008IF4R7JST | High Frequency Inductors 1.75Ω 4.7µH ±5% 210mA 50MHz 2.10mm 2.92 x 2.79mm IND_2.92X2.79MM_SM | FH | +20 $0.04638 +200 $0.04350 +500 $0.04062 +1000 $0.03774 +3000 $0.03630 +6000 $0.03428 | Add Min Qty:20 Multiple: 20 | 1890 Ship immediately | - | - | - | - | - | - | - | - |
![]() | SCC1608C2N7SSP | High Frequency Inductance 200mΩ 2.7nH ±0.3nH 500mA 6000GHz 0603 | Sunltech | +100 $0.00843 +500 $0.00791 +1000 $0.00713 +5000 $0.00610 +10000 $0.00548 | Add Min Qty:100 Multiple: 100 | 3885 Ship immediately | - | - | - | - | - | - | - | - |
![]() | VHF100505H5N1ST | High Frequency Inductors 300mΩ 5.1nH ±0.3nH 300mA 4GHz 0.50mm 1.00 x 0.50mm 0402 | FH | +100 $0.00196 +500 $0.00184 +1000 $0.00165 +5000 $0.00141 +10000 $0.00127 | Add Min Qty:100 Multiple: 100 | 14500 Ship immediately | - | - | - | - | - | - | - | - |
![]() | MLF2012DR82KT000 | Signal/Decoupling Inductance 400mΩ 820nH ±10% 150mA 0805 | TDK | +20 $0.02355 +200 $0.02193 +500 $0.02031 +1000 $0.01868 +3000 $0.01787 +6000 $0.01673 | Add Min Qty:20 Multiple: 20 | 624 Ship immediately | - | - | - | - | - | - | - | - |
![]() | SDCL1608C1N8STDF | High Frequency Inductance 100mΩ 1.8nH ±0.3nH 500mA 6GHz 0603 | Sunlord | +100 $0.00791 +500 $0.00742 +1000 $0.00669 +5000 $0.00571 +10000 $0.00513 | Add Min Qty:100 Multiple: 100 | 3506 Ship immediately | - | - | - | - | - | - | - | - |
![]() | SDFL1608Q2R7KTF | Fixed Inductor 0603 2.7µH ±10% 15mA 1.35Ω 45MHz 35@10MHz | Sunlord | +100 $0.00571 +500 $0.00536 +1000 $0.00483 +5000 $0.00411 +10000 $0.00369 | Add Min Qty:100 Multiple: 100 | 7930 Ship immediately | - | 0603 | 2.7µH | ±10% | 15mA | - | 45MHz | SMT |
![]() | SDFL2012LR33KTF | Fixed Inductor 0805 330nH ±10% 250mA 550mΩ 145MHz 20@25MHz | Sunlord | +100 $0.00905 +500 $0.00848 +1000 $0.00764 +5000 $0.00650 +10000 $0.00583 | Add Min Qty:100 Multiple: 100 | 1210 Ship immediately | - | 0805 | 330nH | ±10% | 250mA | - | 145MHz | SMT |
![]() | MLF1608D68NMTA00 | Fixed inductor 0603 0.068µH ±20% 200mA 1.60 x 0.80mm 0.80mm 0.15Ω 700MHz 20@50MHz | TDK | +20 $0.02108 +200 $0.01963 +500 $0.01818 +1000 $0.01672 +3000 $0.01600 +6000 $0.01498 | Add Min Qty:20 Multiple: 20 | 905 Ship immediately | - | 0603 | 68nH | ±20% | 200mA | - | 700MHz | SMT |
![]() | VHF060303HQ39NJT | High Frequency Inductance 2.3Ω 39nH ±5% 100mA 1.6GHz 0.30mm 0.60 x 0.30mm 0201 | FH | +100 $0.00161 +500 $0.00152 +1000 $0.00138 +5000 $0.00120 +10000 $0.00109 | Add Min Qty:100 Multiple: 100 | 13400 Ship immediately | - | - | - | - | - | - | - | - |
![]() | HK100510NJ-TV | Fixed Inductor 0402 10nH ±5% 300mA 1.00 x 0.50mm 0.55mm 310mΩ 4.3GHz 10@100MHz | Taiyo Yuden | +50 $0.00843 +150 $0.00713 +1000 $0.00584 +5000 $0.00533 | Add Min Qty:50 Multiple: 50 | 9770 Ship immediately | - | 0402 | 10nH | ±5% | 300mA | - | 4.3GHz | SMT |
![]() | FHW1008IF101JST | High Frequency Inductors 100µH ±5% 11Ω 40mA 2.10mm 2.92 x 2.79mm IND_2.92X2.79MM_SM | FH | +20 $0.04710 +200 $0.04417 +500 $0.04125 +1000 $0.03832 +3000 $0.03686 +6000 $0.03481 | Add Min Qty:20 Multiple: 20 | 1630 Ship immediately | - | - | - | - | - | - | - | - |
![]() | CLH1005T-3N3S-S | High Frequency Inductance 150mΩ 3.3nH ±0.3nH 400mA 6.3GHz 0402 | Chilisin | +100 $0.00289 +500 $0.00271 +1000 $0.00244 +5000 $0.00208 +10000 $0.00186 | Add Min Qty:100 Multiple: 100 | 12640 Ship immediately | - | - | - | - | - | - | - | - |
Sorry, this series of products will be launched soon, so stay tuned!
You can start by taking a look at our other popular components, or contact us for more information.